Manufacturer: ON Semiconductor
Win Source Part Number: 206867-LV5808MX-TLM-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 370kHz
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Current: 2A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 8-MFP
Purpose: Step-Down
Maximum Input Voltage: 28V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 22.4V
Minimum Input Voltage: 8V
"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 2A 8MFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 206867-LV5808MX-TLM-H | LV5808MX-TLM-H-ND | LV5808MX-TLM-H | LV5808MX-TLM-H |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5808MX-TLM-H | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | Other; 8-MFP | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification |