Win Source Part Number: 984354-LV5807MX-TLM-
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Bulk
Standard Package: 1,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 385kHz
Voltage - Output (Max): 14.4V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 8V
Voltage - Input (Max): 18V
Voltage - Output (Min/Fixed): 0.79V
Synchronous Rectifier: Yes
Package / Case: 8-SOIC (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 8-MFP
Temperature Range - Operating: -20°C ~ 80°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: 2156-LV5807MX-TLM-H-
Product Status: Obsolete
"Buck Switching Regulator IC Positive Adjustable 0.79V 1 Output 3A 8-SOIC (0.173"", 4.40mm Width) Exposed Pad"
Buck Switching Regulator IC Positive Adjustable 0.79V 1 Output 3A 8-SOIC (0.173", 4.40mm Width) Exposed Pad
IC REG BUCK ADJUSTABLE 3A 8MFP
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 984354-LV5807MX-TLM-H | LV5807MX-TLM-H-ND | LV5807MX-TLM-H | LV5807MX-TLM-H |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable |
| Package Type | SOIC; Other; Bulk | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width) Exposed Pad" | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) Exposed Pad | |
| Special Features | Multiple Outputs; Synchronous Rectification | Synchronous Rectification | ||
| fsw | 385 kHz | 385 kHz | 385 kHz | 385 kHz |