onsemi Dc/dc Conv, Buck, 470Khz, Sop-8; Topology Onsemi LV58063MC-AH

Description
DC/DC CONV, BUCK, 470KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; MSL:- RoHS Compliant: Yes
Description
DC/DC CONV, BUCK, 470KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; MSL:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Dc/dc Conv, Buck, 470Khz, Sop-8; Topology Onsemi - 42AC1727 - Newark, An Avnet Company
Chicago, IL, United States
Dc/dc Conv, Buck, 470Khz, Sop-8; Topology Onsemi
42AC1727
Dc/dc Conv, Buck, 470Khz, Sop-8; Topology Onsemi 42AC1727
DC/DC CONV, BUCK, 470KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; MSL:- RoHS Compliant: Yes

DC/DC CONV, BUCK, 470KHZ, SOP-8; Topology:Buck (Step Down); Input Voltage Min:8V; Input Voltage Max:28V; No. of Outputs:1Outputs; DC / DC Converter IC Case:SOP; No. of Pins:8Pins; Output Current:3A; Output Voltage Min:800mV; MSL:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 42AC1727
Product Name Dc/dc Conv, Buck, 470Khz, Sop-8; Topology Onsemi
Input Voltage 8 to 28 volts
Unlock Full Specs
to access all available technical data

Similar Products

Nice Price SVC 3KVA 5KVA 10KVA 20KVA 30KVA Automatic Voltage Regulator Stabilizer 10000 150000va 20000va Voltage - No.1601411710800 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single; Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Portable / Benchtop; Floor
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details