"Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-SOIC (0.173"", 4.40mm Width)"
Manufacturer: ON Semiconductor
Win Source Part Number: 072738-LV5803M-TE-L-
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 330kHz
Number of Outputs: 1
Synchronous Rectifier: No
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -20°C to 80°C (TA)
Case / Package: 8-MFP
Purpose: Step-Down
Maximum Input Voltage: 18V
Nominal Output Voltage (Min/Fixed): 0.8V
Maximum Output Voltage: 15.48V
Minimum Input Voltage: 4.5V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance
IC REG BUCK ADJUSTABLE 8MFP
IC REG BUCK ADJUSTABLE 8MFP
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 8-SOIC (0.173", 4.40mm Width)
| DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5803M-TE-L-E-ND | 072738-LV5803M-TE-L-E | LV5803M-TE-L-E | LV5803M-TE-L-E | LV5803M-TE-L-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5803M-TE-L-E | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | SOIC; Other; "8-SOIC (0.173"", 4.40mm Width)" | Other; 8-MFP | SOIC | SOIC; Other; 8-SOIC (0.173\", 4.40mm Width) | |
| Output Voltage | 0.8000 to 15.48 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 15.48 volts | |
| VIN | 4.5 to 18 volts | 18 volts | 4.5 to 18 volts |