onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5781-TLM-E LV5781-TLM-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206865-LV5781-TLM-E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 180kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-HSSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206865-LV5781-TLM-E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 180kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-HSSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5781-TLM-E - 206865-LV5781-TLM-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5781-TLM-E
206865-LV5781-TLM-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5781-TLM-E 206865-LV5781-TLM-E
Manufacturer: ON Semiconductor Win Source Part Number: 206865-LV5781-TLM-E Packaging: Reel - TR Mounting: SMD (SMT) Output Type: Fixed Topology: Buck Frequency - Switching: 180kHz Number of Outputs: 1 Synchronous Rectifier: No Output Current: 3A Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 80°C (TA) Case / Package: 14-HSSOP Purpose: Step-Down Maximum Input Voltage: 6V Nominal Output Voltage (Min/Fixed): 3.3V Minimum Input Voltage: 4.5V

Manufacturer: ON Semiconductor
Win Source Part Number: 206865-LV5781-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Fixed
Topology: Buck
Frequency - Switching: 180kHz
Number of Outputs: 1
Synchronous Rectifier: No
Output Current: 3A
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 80°C (TA)
Case / Package: 14-HSSOP
Purpose: Step-Down
Maximum Input Voltage: 6V
Nominal Output Voltage (Min/Fixed): 3.3V
Minimum Input Voltage: 4.5V

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - LV5781-TLM-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
LV5781-TLM-E
Voltage Regulators - DC DC Switching Regulators LV5781-TLM-E
Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs

Buck Switching Regulator IC Positive Fixed 3.3V 1 Output 3A 14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs

Buy Now
PMIC - Voltage Regulators - DC DC Switching Regulators - LV5781-TLM-E - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
LV5781-TLM-E
PMIC - Voltage Regulators - DC DC Switching Regulators LV5781-TLM-E
IC REG BUCK 3.3V 3A 14HSSOP

IC REG BUCK 3.3V 3A 14HSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 206865-LV5781-TLM-E LV5781-TLM-E LV5781-TLM-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5781-TLM-E Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators
Configuration / Function Buck
Output Voltage Type Fixed; Fixed Fixed; Fixed
Package Type SSOP; Other; 14-HSSOP SSOP; Other; 14-LSSOP (0.173\", 4.40mm Width) + 2 Heat Tabs
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed; Obsolete
Special Features Multiple Outputs; Synchronous Rectification
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1908023 - RS Components, Ltd.
Specs
Operating Temperature -25 to 85 C (-13 to 185 F)
View Details
Voltage Regulators - Linear + Switching - A8303SESTR-T-1-ND - DigiKey
Specs
Configuration / Function Boost
Package Type Other; 20-WFQFN Exposed Pad
fsw 352 kHz
View Details
7 suppliers