IC REG CTRLR BUCK 16SSOP
IC REG CTRLR BUCK 16SSOP
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5769VZ-TLM-E | LV5769VZ-TLM-E | LV5769VZ-TLM-E |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | ||
| fsw | 80 to 500 kHz | 80 to 500 kHz | 80 to 500 kHz |
| Duty Cycle | 90 | 90 | |
| Package Type | SSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) |