IC REG CTRLR BUCK 14-MFPS
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-MFPS
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5768MZ-MPB-H | LV5768MZ-MPB-H |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Controllers | DC DC Switching Controllers |
| Special Features | Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start | |
| fsw | 80 to 500 kHz | 80 to 500 kHz |
| Duty Cycle | 90 | 90 |
| Output Voltage Type | Fixed; Transistor Driver |