onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768M-TLM-H LV5768M-TLM-H

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206864-LV5768M-TLM-H Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 80kHz to 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-MFPS Purpose: Step-Down Supply Voltage - Operating: 8.5 V to 42 V
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206864-LV5768M-TLM-H Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 80kHz to 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-MFPS Purpose: Step-Down Supply Voltage - Operating: 8.5 V to 42 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768M-TLM-H - 206864-LV5768M-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768M-TLM-H
206864-LV5768M-TLM-H
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768M-TLM-H 206864-LV5768M-TLM-H
Manufacturer: ON Semiconductor Win Source Part Number: 206864-LV5768M-TLM-H Packaging: Reel - TR Output Type: Transistor Driver Topology: Buck Frequency - Switching: 80kHz to 500kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 90% Clock Sync: No Categories: Integrated Circuits Status: Not For New Designs Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-MFPS Purpose: Step-Down Supply Voltage - Operating: 8.5 V to 42 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206864-LV5768M-TLM-H
Packaging: Reel - TR
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 80kHz to 500kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 90%
Clock Sync: No
Categories: Integrated Circuits
Status: Not For New Designs
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-MFPS
Purpose: Step-Down
Supply Voltage - Operating: 8.5 V to 42 V

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Controllers - LV5768M-TLM-H - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LV5768M-TLM-H
PMIC - Voltage Regulators - DC DC Switching Controllers LV5768M-TLM-H
IC REG CTRLR BUCK 14-MFPS

IC REG CTRLR BUCK 14-MFPS

Supplier's Site Datasheet
DC DC Switching Controllers - LV5768M-TLM-H - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LV5768M-TLM-H
DC DC Switching Controllers LV5768M-TLM-H
Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-MFPS

Buck Regulator Positive Output Step-Down DC-DC Controller IC 14-MFPS

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LV5768M-TLM-H
Switching Voltage Regulators LV5768M-TLM-H
Switching Voltage Regulators 1-CH SWITCHING REGULATOR

Switching Voltage Regulators 1-CH SWITCHING REGULATOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 206864-LV5768M-TLM-H LV5768M-TLM-H LV5768M-TLM-H LV5768M-TLM-H
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5768M-TLM-H PMIC - Voltage Regulators - DC DC Switching Controllers DC DC Switching Controllers Switching Voltage Regulators
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type Other; 14-MFPS Other; 14-LSOP (0.173\", 4.40mm Width)
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start Internal Current Limit; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

LM10500 5A Step-Down Energy Management Unit With PowerWise® Adaptive Voltage Scaling - LM10500SQE-0.8/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Package Type Other; WQFN
IOUT 5 amps
View Details
3 suppliers
Automotive Buck-Boost Pmic W/5 Ldo Outputs - ARG81400KLVATR - Allegro MicroSystems Inc.
Specs
Package Type Other; 38-Pin eTSSOP
View Details
5 suppliers
Specs
Package Type Other; Tube
fsw 67 kHz
Duty Cycle 72
View Details