onsemi PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5761V-MPB-E LV5761V-MPB-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 206862-LV5761V-MPB-E Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 125kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 8.5 V to 42 V
Request a Quote
Description
Manufacturer: ON Semiconductor Win Source Part Number: 206862-LV5761V-MPB-E Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 125kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 8.5 V to 42 V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5761V-MPB-E - 206862-LV5761V-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5761V-MPB-E
206862-LV5761V-MPB-E
PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5761V-MPB-E 206862-LV5761V-MPB-E
Manufacturer: ON Semiconductor Win Source Part Number: 206862-LV5761V-MPB-E Packaging: Tube/Rail Output Type: Transistor Driver Topology: Buck Frequency - Switching: 125kHz Control Features: Current Limit, Enable, Frequency Control, Soft Start Number of Outputs: 1 Synchronous Rectifier: Yes Output Phases: 1 Duty Cycle (Max): 85% Clock Sync: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 16-SSOP Purpose: Step-Down Supply Voltage - Operating: 8.5 V to 42 V

Manufacturer: ON Semiconductor
Win Source Part Number: 206862-LV5761V-MPB-E
Packaging: Tube/Rail
Output Type: Transistor Driver
Topology: Buck
Frequency - Switching: 125kHz
Control Features: Current Limit, Enable, Frequency Control, Soft Start
Number of Outputs: 1
Synchronous Rectifier: Yes
Output Phases: 1
Duty Cycle (Max): 85%
Clock Sync: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Supply Voltage - Operating: 8.5 V to 42 V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LV5761V-MPB-E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LV5761V-MPB-E
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LV5761V-MPB-E
IC REG CTRLR BUCK 16SSOP

IC REG CTRLR BUCK 16SSOP

Supplier's Site
DC DC Switching Controllers - LV5761V-MPB-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LV5761V-MPB-E
DC DC Switching Controllers LV5761V-MPB-E
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buy Now

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 206862-LV5761V-MPB-E LV5761V-MPB-E LV5761V-MPB-E
Product Name PMIC - PMIC - Voltage Regulators - DCDC Switching Controllers - LV5761V-MPB-E Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers
Configuration / Function Buck
Output Voltage Type Transistor Driver Fixed; Transistor Driver
Package Type SSOP; Other; 16-SSOP SSOP SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width)
Life Cycle Stage PhaseOut; Obsolete(EOL) Removed Removed; Obsolete
Special Features Internal Current Limit; Multiple Outputs; Synchronous Rectification; Current Limit, Enable, Frequency Control, Soft Start
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Package Type Other; Tape & Reel (TR)
fsw 100 kHz
Duty Cycle 75
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Package Type Other; Tape & Reel (TR)
fsw 3600 kHz
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Voltage Regulators - DC DC Switching Regulators - LM22677TJE-ADJ/J7002402 - Quarktwin Technology Ltd.
Specs
Output Voltage Type Adjustable / Variable; Adjustable
Package Type TO-263; Other; TO-263-7 Thin
Life Cycle Stage Active
View Details
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details