Manufacturer: ON Semiconductor
Win Source Part Number: 206861-LV5744V-TLM-E
Packaging: Reel - TR
Mounting: SMD (SMT)
Output Type: Adjustable
Topology: Buck
Frequency - Switching: 20kHz to 1MHz
Number of Outputs: 2
Synchronous Rectifier: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 16-SSOP
Purpose: Step-Down
Maximum Input Voltage: 33V
Nominal Output Voltage (Min/Fixed): 2.52V
Maximum Output Voltage: 33V
Minimum Input Voltage: 8V
Voltage Regulators - Switching Regulators 2-CH SWITCHING REGULATOR Product overview: LV5744V-TLM-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LV5744V-TLM-E can be used for catalog matching and distributor lookup.
IC REG BUCK ADJUSTABLE DL 16SSOP
Buck Switching Regulator IC Positive Adjustable 2.52V 2 Output 16-LSSOP (0.173", 4.40mm Width)
IC REG BUCK ADJ DL 16SSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 206861-LV5744V-TLM-E | 739-LV5744V-TLM-E | LV5744V-TLM-E | LV5744V-TLM-E | LV5744V-TLM-E |
| Product Name | PMIC - PMIC - Voltage Regulators - DCDC Switching Regulators - LV5744V-TLM-E | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | SSOP; Other; 16-SSOP | Other; SSOP | SSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) | |
| Life Cycle Stage | PhaseOut; Obsolete(EOL) | Removed | Removed; Obsolete | ||
| Special Features | Multiple Outputs; Synchronous Rectification |