Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DC-DC CONVERTER CHIPS
ONSEMI
LV5744V-MPB-E --
onsemi
LV5744V-MPB-E
Description
REG BUCK ADJ DL SYNC 16SSOP
Rochester Electronics
Done
Request a Quote
Email Supplier
Datasheet
Description
REG BUCK ADJ DL SYNC 16SSOP
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
Rochester Electronics
Newburyport, MA, United States
LV5744V-MPB-E
LV5744V-MPB-E
REG BUCK ADJ DL SYNC 16SSOP
REG BUCK ADJ DL SYNC 16SSOP
Supplier's Site
Datasheet
Technical Specifications
Rochester Electronics
Product Category
DC-DC Converter Chips
Product Number
LV5744V-MPB-E
Package Type
Other; SOP16
Unlock Full Specs
to access all available technical data
Similar Products
Rochester Electronics
50MA Boost DC-DC Converter IC
ADP3607AR-REEL
Specs
Package Type
Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
RS Components, Ltd.
DC-DC Converters
1228060
Specs
Package Type
DIP; Other; Dip 24
Input Voltage
9 volts
View Details
Infineon Technologies AG
Buck 9A Step-Down DC-DC Converter IC
IR3899MTRPBF
Specs
Package Type
Other; Tape & Reel (TR)
Output Voltage
0.5000 volts
Input Voltage
21 volts
View Details
Texas Instruments
40V 1A 1MHz DC-DC Converter IC
LM3488MM/NOPB
Specs
Package Type
Other; VSSOP
Output Voltage
300 volts
Input Voltage
40 volts
View Details
2
suppliers