IC REG BUCK ADJUSTABLE DL 16SSOP
Buck Switching Regulator IC Positive Adjustable 2.52V 2 Output 16-LSSOP (0.173", 4.40mm Width)
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5744V-MPB-E | LV5744V-MPB-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Package Type | SSOP | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) |
| Life Cycle Stage | Removed | Removed; Obsolete |
| Output Voltage | 2.52 volts | 2.52 to 33 volts |
| fsw | 20 to 1000 kHz | 20 to 1000 kHz |