"Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)"
IC REG BOOST ADJUSTABLE 1A 8MSOP
Boost Switching Regulator IC Positive Adjustable 2.6V 1 Output 1A (Switch) 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
IC REG BOOST ADJUSTABLE 1A 8MSOP
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators |
| Product Number | LV57331TT-TLM-H-ND | LV57331TT-TLM-H | LV57331TT-TLM-H | 598-LV57331TT-TLM-H |
| Product Name | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG BOOST ADJUSTABLE 1A 8MSOP |
| Configuration / Function | Boost | |||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable; Adjustable |
| Package Type | Other; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; Other; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | SSOP; Other; 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | |
| Output Voltage | 2.6 to 15 volts | 2.6 to 15 volts | 15 volts | |
| IOUT | 1 amps | 1 amps | 1 amps | 1 amps |