onsemi DC DC Switching Controllers LV5725JA-AH

Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Request a Quote Datasheet
Description
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC DC Switching Controllers - LV5725JA-AH-ND - DigiKey
Thief River Falls, MN, United States
DC DC Switching Controllers
LV5725JA-AH-ND
DC DC Switching Controllers LV5725JA-AH-ND
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Controllers
LV5725JA-AH
PMIC - Voltage Regulators - DC DC Switching Controllers LV5725JA-AH
IC REG CTRLR BUCK 16SSOP

IC REG CTRLR BUCK 16SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers - LV5725JA-AH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers
LV5725JA-AH
Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers LV5725JA-AH
IC REG CTRLR BUCK 16SSOP

IC REG CTRLR BUCK 16SSOP

Supplier's Site
DC DC Switching Controllers - LV5725JA-AH - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
DC DC Switching Controllers
LV5725JA-AH
DC DC Switching Controllers LV5725JA-AH
Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buck Regulator Positive Output Step-Down DC-DC Controller IC 16-SSOP

Buy Now
Sheung Wan, Hong Kong
Switching Voltage Regulators
LV5725JA-AH
Switching Voltage Regulators LV5725JA-AH
Switching Voltage Regulators 50V PWM BUCK CONTROLLER

Switching Voltage Regulators 50V PWM BUCK CONTROLLER

Buy Now Datasheet

Technical Specifications

  DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number LV5725JA-AH-ND LV5725JA-AH LV5725JA-AH LV5725JA-AH LV5725JA-AH
Product Name DC DC Switching Controllers PMIC - Voltage Regulators - DC DC Switching Controllers Integrated Circuits (ICs) - Power Management (PMIC) - DC DC Switching Controllers DC DC Switching Controllers Switching Voltage Regulators
Configuration / Function Buck
Package Type Other; "16-LSSOP (0.173"", 4.40mm Width)" SSOP SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width)
Special Features Synchronous Rectification Internal Current Limit; Current Limit, Enable, Frequency Control, Power Good, Soft Start
fsw 50 to 500 kHz 50 to 500 kHz 50 to 500 kHz 50 to 500 kHz
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data