IC REG CHARGE PUMP ADJ 16SSOP
Charge Pump Switching Regulator IC Positive Adjustable 1 Output 30mA 16-LSSOP (0.173", 4.40mm Width)
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5710V-MPB-E | LV5710V-MPB-E |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.0300 amps | 0.0300 amps |
| fsw | 1800 kHz | 1800 kHz |
| Output Voltage Type | Adjustable / Variable; Adjustable | |
| Package Type | SSOP; Other; 16-LSSOP (0.173\", 4.40mm Width) |