6-Channel Linear Voltage Regulator with High-Side Switch for Automotive Infotainment, HZIP15J, 20-FNFLD Product overview: LV5692P-E from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV5692P-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 206859-LV5692P-E
Packaging: Tube/Rail
Applications: Converter, Car Audio System
Mounting: Through Hole
Voltage - Input: 7 V to 16 V
Number of Outputs: 5
Output Voltage: Multiple
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 15-HZIPJ
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | |
|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 750-LV5692P-E | 206859-LV5692P-E |
| Product Name | Automotive LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Special Purpose - LV5692P-E |
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) |