Manufacturer: onsemi
Win Source Part Number: 1320073-LV5686PVC-XH
Category: Integrated Circuits (ICs)>Power Management (PMIC)>Special Purpose Regulators
Packaging: Tube
Applications: Converter, Car Audio System
Standard Package: 20
Mounting: Through Hole
Voltage - Output: Multiple
Voltage - Input: 6.5V ~ 16V
Number of Outputs: 9
Supplier Device Package: 15-HZIP
Temperature Range - Operating: -40°C ~ 85°C
Case / Package: 15-SSIP Exposed Pad, Formed Leads
ECCN: EAR99
Fake Threat In the Open Market: 73
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: ONSONSLV5686PVC-XH,2
Base Product Number: LV568
Product Status: Obsolete
RoHS Status: ROHS3 Compliant
Linear Voltage Regulator, 3-Channel, with 6 High-Side Switches, HZIP15, 20-TUBE Product overview: LV5686PVC-XH from onsemi is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, LDO Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV5686PVC-XH can be used for catalog matching and distributor lookup.
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | |
|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1320073-LV5686PVC-XH | 750-LV5686PVC-XH |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Special Purpose Regulators | LDO Voltage Regulator IC |
| Package Type | Other; 15-SSIP Exposed Pad, Formed Leads |