onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - LV5683P-E LV5683P-E

Description
Manufacturer: ON Semiconductor Win Source Part Number: 880310-LV5683P-E Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, Car Audio System Voltage Regulator IC 4 Output 15-HZIP Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: LV568 Categories: Integrated Circuits (ICs) Case / Package: 15-HZIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 880310-LV5683P-E Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, Car Audio System Voltage Regulator IC 4 Output 15-HZIP Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: LV568 Categories: Integrated Circuits (ICs) Case / Package: 15-HZIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LV5683P-E - 880310-LV5683P-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LV5683P-E
880310-LV5683P-E
PMIC - PMIC - Voltage Regulators - Special Purpose - LV5683P-E 880310-LV5683P-E
Manufacturer: ON Semiconductor Win Source Part Number: 880310-LV5683P-E Operating Temperature Range: -40°C ~ 85°C (TA) Features: series Converter, Car Audio System Voltage Regulator IC 4 Output 15-HZIP Package: Tube Mounting: Through Hole Part Status: Obsolete Family Name: LV568 Categories: Integrated Circuits (ICs) Case / Package: 15-HZIP ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited Quantity per package: 20 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 880310-LV5683P-E
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: series Converter, Car Audio System Voltage Regulator IC 4 Output 15-HZIP
Package: Tube
Mounting: Through Hole
Part Status: Obsolete
Family Name: LV568
Categories: Integrated Circuits (ICs)
Case / Package: 15-HZIP
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
Quantity per package: 20
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Singapore, Singapore
Automotive 36V Voltage Regulator IC
750-LV5683P-E
Automotive 36V Voltage Regulator IC 750-LV5683P-E
Multi Voltage Regulator 36V Automotive 15-Pin HZIP Tube Product overview: LV5683P-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 36V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV5683P-E can be used for catalog matching and distributor lookup.

Multi Voltage Regulator 36V Automotive 15-Pin HZIP Tube Product overview: LV5683P-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, 36V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Automotive, 36V, Voltage Regulator IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV5683P-E can be used for catalog matching and distributor lookup.

Supplier's Site
Special Purpose Regulators - LV5683P-E - ODG (Origin Data Global)
Shenzhen, China
Special Purpose Regulators
LV5683P-E
Special Purpose Regulators LV5683P-E
IC REG CONV CAR AUD 4OUT 15HZIP

IC REG CONV CAR AUD 4OUT 15HZIP

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 880310-LV5683P-E 750-LV5683P-E LV5683P-E
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LV5683P-E Automotive 36V Voltage Regulator IC Special Purpose Regulators
Package Type Other; 15-HZIP Other; 15-SSIP Exposed Pad, Formed Leads
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Regulators - 2412914P - RS Components, Ltd.
Specs
Package Type Other; TO-252-3-L1
IOUT 0.5000 amps
IQ 0.0060 amps
View Details
Voltage Reference - ATL431LIBIDBZR - ODG (Origin Data Global)
Specs
Output Voltage Type Adjustable / Variable
Package Type SOT23; Other; TO-236-3, SC-59, SOT-23-3
Output Voltage 2.5 volts
View Details
PMIC - PMIC - LED Drivers - A6217KLJTR-T - 859028-A6217KLJTR-T - Win Source Electronics
Specs
Package Type SOIC; Other; 8-SOIC-EP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers