onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose LV5680P-E

Description
Win Source Part Number: 1073037-LV5680P-E Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Car Audio System Standard Package: 20 Voltage - Output: Multiple Voltage - Input: 7.5V ~ 16V Number of Outputs: 8 Mounting Type: Through Hole Package / Case: 15-SSIP Exposed Pad, Formed Leads Supplier Device Package: 15-HZIPJ Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV5680NPVC-XH; LV5681P-E; LV56801P-E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LV5680P-E-ND,2156-LV 5680P-E-ON,ONSONSLV5 680P-E,LV5680P-EOS Base Product Number: LV568 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1073037-LV5680P-E Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Car Audio System Standard Package: 20 Voltage - Output: Multiple Voltage - Input: 7.5V ~ 16V Number of Outputs: 8 Mounting Type: Through Hole Package / Case: 15-SSIP Exposed Pad, Formed Leads Supplier Device Package: 15-HZIPJ Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV5680NPVC-XH; LV5681P-E; LV56801P-E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LV5680P-E-ND,2156-LV 5680P-E-ON,ONSONSLV5 680P-E,LV5680P-EOS Base Product Number: LV568 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1073037-LV5680P-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1073037-LV5680P-E
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1073037-LV5680P-E
Win Source Part Number: 1073037-LV5680P-E Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Car Audio System Standard Package: 20 Voltage - Output: Multiple Voltage - Input: 7.5V ~ 16V Number of Outputs: 8 Mounting Type: Through Hole Package / Case: 15-SSIP Exposed Pad, Formed Leads Supplier Device Package: 15-HZIPJ Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV5680NPVC-XH; LV5681P-E; LV56801P-E; ECCN: EAR99 Fake Threat In the Open Market: 64 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: LV5680P-E-ND,2156-LV 5680P-E-ON,ONSONSLV5 680P-E,LV5680P-EOS Base Product Number: LV568 Product Status: Obsolete

Win Source Part Number: 1073037-LV5680P-E
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Converter, Car Audio System
Standard Package: 20
Voltage - Output: Multiple
Voltage - Input: 7.5V ~ 16V
Number of Outputs: 8
Mounting Type: Through Hole
Package / Case: 15-SSIP Exposed Pad, Formed Leads
Supplier Device Package: 15-HZIPJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LV5680NPVC-XH; LV5681P-E; LV56801P-E;
ECCN: EAR99
Fake Threat In the Open Market: 64 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: LV5680P-E-ND,2156-LV5680P-E-ON,ONSONSLV5680P-E,LV5680P-EOS
Base Product Number: LV568
Product Status: Obsolete

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Voltage Regulators
Product Number 1073037-LV5680P-E
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Switching Regulators - 1922246 - RS Components, Ltd.
Specs
Regulator Category Switching; Step up
Output Voltage Type Fixed; Adjustable / Variable
Package Type DIP; Other; Pdip
View Details
Power Supply Controllers, Monitors - 1727-NEX81811DAZTR-ND - DigiKey
Specs
Package Type SOT23; Other; SOT-23-6 Thin, TSOT-23-6
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Power Management IC - 713-NPM1300-QEAA-R - ERSAELECTRONICS PTE. LTD.
Specs
Regulator Category Switching
Package Type Other; Tape & Reel (TR)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers