onsemi Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose LV5680NPVC-XH

Description
Win Source Part Number: 1073036-LV5680NPVC-X H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Car Audio System Standard Package: 20 Voltage - Output: Multiple Voltage - Input: 7.5V ~ 16V Number of Outputs: 8 Mounting Type: Through Hole Package / Case: 15-SSIP Exposed Pad, Formed Leads Supplier Device Package: 15-HZIPJ Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV5680P-E; LV5681P-E; LV5686PVC-XH; LV5684NPVD-XH; LV56841PVD-XH; LV5684PVD-XH; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLV5680NPVC-XH, 2156-LV5680NPVC-XH-O S Base Product Number: LV568 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1073036-LV5680NPVC-X H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Car Audio System Standard Package: 20 Voltage - Output: Multiple Voltage - Input: 7.5V ~ 16V Number of Outputs: 8 Mounting Type: Through Hole Package / Case: 15-SSIP Exposed Pad, Formed Leads Supplier Device Package: 15-HZIPJ Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV5680P-E; LV5681P-E; LV5686PVC-XH; LV5684NPVD-XH; LV56841PVD-XH; LV5684PVD-XH; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLV5680NPVC-XH, 2156-LV5680NPVC-XH-O S Base Product Number: LV568 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose - 1073036-LV5680NPVC-XH - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose
1073036-LV5680NPVC-XH
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose 1073036-LV5680NPVC-XH
Win Source Part Number: 1073036-LV5680NPVC-X H Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose Package: Tube Applications: Converter, Car Audio System Standard Package: 20 Voltage - Output: Multiple Voltage - Input: 7.5V ~ 16V Number of Outputs: 8 Mounting Type: Through Hole Package / Case: 15-SSIP Exposed Pad, Formed Leads Supplier Device Package: 15-HZIPJ Temperature Range - Operating: -40°C ~ 85°C (TA) Alternative Parts (Cross-Reference): LV5680P-E; LV5681P-E; LV5686PVC-XH; LV5684NPVD-XH; LV56841PVD-XH; LV5684PVD-XH; ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Other Names: ONSONSLV5680NPVC-XH, 2156-LV5680NPVC-XH-O S Base Product Number: LV568 Product Status: Obsolete

Win Source Part Number: 1073036-LV5680NPVC-XH
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Special Purpose
Package: Tube
Applications: Converter, Car Audio System
Standard Package: 20
Voltage - Output: Multiple
Voltage - Input: 7.5V ~ 16V
Number of Outputs: 8
Mounting Type: Through Hole
Package / Case: 15-SSIP Exposed Pad, Formed Leads
Supplier Device Package: 15-HZIPJ
Temperature Range - Operating: -40°C ~ 85°C (TA)
Alternative Parts (Cross-Reference): LV5680P-E; LV5681P-E; LV5686PVC-XH; LV5684NPVD-XH; LV56841PVD-XH; LV5684PVD-XH;
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Other Names: ONSONSLV5680NPVC-XH,2156-LV5680NPVC-XH-OS
Base Product Number: LV568
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Linear Voltage Regulators
LV5680NPVC-XH
Linear Voltage Regulators LV5680NPVC-XH
Linear Voltage Regulators CAR AUDIO POWER SUPPLY

Linear Voltage Regulators CAR AUDIO POWER SUPPLY

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Linear Voltage Regulators
Product Number 1073036-LV5680NPVC-XH LV5680NPVC-XH
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Special Purpose Linear Voltage Regulators
Package Type Other; Tube
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ24104RHLR - ODG (Origin Data Global)
Specs
Package Type Other; 20-VFQFN Exposed Pad
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Motor Drivers, Controllers - A4980KLPTR-T - ODG (Origin Data Global)
Specs
Package Type Other; 28-TSSOP (0.173", 4.40mm Width) Exposed Pad
IOUT 1.4 amps
VIN 3 to 5.5 volts
View Details
Voltage Regulators - 1219579 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type SOT89; Other; Sot-89
View Details
PMIC - Voltage Regulators - Linear - ADP3303AR-2.7-REEL - Lingto Electronic Limited
Specs
Special Features Shutdown (Inhibit) Pin; ErrorFlag; Error Flag, Shutdown
IOUT 0.2000 amps
View Details