IC REG CHG PUMP -5.5V DL 24VCT
Charge Pump Switching Regulator IC Positive and Negative Fixed -5.5V, 15V 2 Output 20mA 24-WFQFN
IC REG CHRG PUMP -5.5V/15V 24VCT
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV56081GP-TE-L-E | LV56081GP-TE-L-E | LV56081GP-TE-L-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | -5.5 volts | -5.5 to ? volts | |
| IOUT | 0.0200 amps | 0.0200 amps | 0.0200 amps |
| fsw | 2000 kHz | 2000 kHz | 2000 kHz |