Charge Pump Switching Regulator IC Positive and Negative Fixed -5.5V, 15V 2 Output 20mA 24-WFQFN
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | IC Switching Voltage Regulators |
| Product Number | LV56081GP-E |
| Product Name | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Fixed |
| Package Type | Other; 24-WFQFN |
| Life Cycle Stage | Removed; Obsolete |
| Output Voltage | -5.5 to ? volts |