IC REG BUCK BST ADJ 600MA 20VCT
Buck, Boost Switching Regulator IC Positive Adjustable 1V 1 Output 600mA 20-WFQFN
IC REG BUCK BST ADJ 600MA 20VCT
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5256GP-TE-L-E | LV5256GP-TE-L-E | LV5256GP-TE-L-E |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Life Cycle Stage | Removed | Removed; Obsolete | |
| Output Voltage | 1 volts | 1 to 14 volts | |
| IOUT | 0.6000 amps | 0.6000 amps | 0.6000 amps |
| fsw | 300 to 1500 kHz | 300 to 1500 kHz | 300 to 1500 kHz |