INVERT CHARGE PUMP Product overview: LV5254LG-TLM-E from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Voltage Regulator IC, DC Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 739-LV5254LG-TLM-E can be used for catalog matching and distributor lookup.
IC REG CHG PUMP ADJ/-4.5V 24FLGA
Charge Pump Switching Regulator IC Negative Adjustable (Fixed) -4.5V (-2.8V) 1 Output 100mA 24-WFLGA
IC REG CHARG PUMP ADJ/FIX 24FLGA
IC REG CHARG PUMP ADJ/FIX 24FLGA
| ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 739-LV5254LG-TLM-E | LV5254LG-TLM-E | LV5254LG-TLM-E | 598-LV5254LG-TLM-E | LV5254LG-TLM-E |
| Product Name | Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | IC REG CHARG PUMP ADJ/FIX 24FLGA | PMIC - Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Fixed; Adjustable / Variable | Adjustable / Variable; Adjustable (Fixed) | Fixed; Adjustable / Variable; Adjustable (Fixed) | ||
| Output Voltage | -1 volts | -4.5 volts | -4.5 to -1 volts | ||
| IOUT | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps | 0.1000 amps |
| Operating Temperature | -20 C (-4 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) | -20 to 85 C (-4 to 185 F) |