LED Driver, 18-Channel, 2000-REEL Product overview: LV5235VZ-TLM-H from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5235VZ-TLM-H can be used for catalog matching and distributor lookup.
LED Driver
Manufacturer: ON Semiconductor
Win Source Part Number: 804815-LV5235VZ-TLM-
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 42V
Frequency: 1MHz
Current - Output / Channel: 100mA
Internal Switch(s): Yes
Number of Outputs: 18
Dimming: PWM
Voltage - Supply (Min): 4.5V
Supplier Device Package: 44-SSOP
Temperature Range - Operating: -25°C ~ 75°C
Manufacturer Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,000
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
IC LED DRVR LIN DIM 100MA 44SSOP
IC LED DRVR LIN PWM 100MA 44SSOP
LED Lighting Drivers 18CH LED DRIVER
| ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-LV5235VZ-TLM-H | LV5235VZ-TLM-H | 804815-LV5235VZ-TLM-H | LV5235VZ-TLM-H | LV5235VZ-TLM-H | 598-LV5235VZ-TLM-H |
| Product Name | LED Driver IC | PMIC - PMIC - LED Drivers - LV5235VZ-TLM-H | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers 18CH LED DRIVER | |
| Output Voltage | 42 volts | 42 volts | ||||
| Number of Channels | 18 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Type | Dimmable |