LED Driver, BICMOS, PBGA9
Manufacturer: ON Semiconductor
Win Source Part Number: 803899-LV52207XA-VH
Packaging: Reel
Type: DC DC Regulator
Mounting Style: SMD
Applications: Backlight
Voltage - Output: 40V
Frequency: 1.2MHz
Current - Output / Channel: 20mA
Internal Switch(s): Yes
Topology: Step-Up (Boost)
Number of Outputs: 2
Dimming: PWM
Voltage - Supply (Min): 2.7V
Supplier Device Package: 9-WLCSP (1.3x1.3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 9-UFBGA, WLCSP
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
LED Boost Driver, Dual Channel, with PWM and 1-Wire Dimming, 5000-REEL Product overview: LV52207XA-VH from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, Boost. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Dual, Boost, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV52207XA-VH can be used for catalog matching and distributor lookup.
IC LED BOOST DRIVER 9WLCSP
IC LED DRV RGLTR PWM 20MA 9WLCSP
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | LV52207XA-VH | 803899-LV52207XA-VH | 137-LV52207XA-VH | LV52207XA-VH | LV52207XA-VH |
| Product Name | PMIC - PMIC - LED Drivers - LV52207XA-VH | Dual Boost LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 40 volts | 40 volts | |||
| Number of Channels | 2 # |