LED Driver IC 2 Output DC DC Regulator Step-Up (Boost) PWM, Single-Wire Dimming 20mA 9-WLCSP (1.31x1.31)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LV52207AXA-VH |
| Product Name | LED Drivers |
| Number of Outputs | 2; 2 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Voltage | 39 volts |
| Output Current | 0.0200 amps |