LED Driver IC 1 Output DC DC Regulator Step-Up (Boost) PWM, Single-Wire Dimming 700mA (Switch) 6-UDFN (2x2)
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LV52204MUTBG |
| Product Name | LED Drivers |
| Number of Outputs | 1; 1 |
| Output Configuration | Inverting; Step-Up (Boost) |
| Output Current | 0.7000 amps |
| Switching Frequency | 600 kHz |