onsemi LED Driver IC LV5217GP-TE-L-E

Description
LED Driver For Cell Phone
Request a Quote Datasheet
Description
LED Driver For Cell Phone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LV5217GP-TE-L-E - Rochester Electronics
Newburyport, MA, United States
LED Driver For Cell Phone

LED Driver For Cell Phone

Supplier's Site Datasheet
Singapore, Singapore
LED Driver IC
137-LV5217GP-TE-L-E
LED Driver IC 137-LV5217GP-TE-L-E
LED Driver, 3-Channel, 2000-REEL Product overview: LV5217GP-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5217GP-TE-L-E can be used for catalog matching and distributor lookup.

LED Driver, 3-Channel, 2000-REEL Product overview: LV5217GP-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5217GP-TE-L-E can be used for catalog matching and distributor lookup.

Supplier's Site
Integrated Circuits (ICs) - PMIC - LED Drivers - 962409-LV5217GP-TE-L-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
962409-LV5217GP-TE-L-E
Integrated Circuits (ICs) - PMIC - LED Drivers 962409-LV5217GP-TE-L-E
Win Source Part Number: 962409-LV5217GP-TE-L -E Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Bulk Standard Package: 2,000 Mounting: SMD (SMT) Current - Output / Channel: 28mA Internal Switch(s): Yes Number of Outputs: 3 Voltage - Supply (Min): 3V Voltage - Supply (Max): 4.5V Package / Case: 16-WFQFN Supplier Device Package: 16-VCT (2.6x2.6) Temperature Range - Operating: -30°C ~ 75°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 79 pct. HTSUS: 8542.39.0001 Mfr: Sanyo Other Names: ONSSNYLV5217GP-TE-L- E,2156-LV5217GP-TE-L -E-SATR Base Product Number: LV521 Product Status: Obsolete

Win Source Part Number: 962409-LV5217GP-TE-L-E
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Bulk
Standard Package: 2,000
Mounting: SMD (SMT)
Current - Output / Channel: 28mA
Internal Switch(s): Yes
Number of Outputs: 3
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 4.5V
Package / Case: 16-WFQFN
Supplier Device Package: 16-VCT (2.6x2.6)
Temperature Range - Operating: -30°C ~ 75°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 79 pct.
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: ONSSNYLV5217GP-TE-L-E,2156-LV5217GP-TE-L-E-SATR
Base Product Number: LV521
Product Status: Obsolete

Buy Now Datasheet
PMIC - LED Drivers - LV5217GP-TE-L-E - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LV5217GP-TE-L-E
PMIC - LED Drivers LV5217GP-TE-L-E
IC LED DRIVER LINEAR 28MA 16VCT

IC LED DRIVER LINEAR 28MA 16VCT

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LV5217GP-TE-L-E 137-LV5217GP-TE-L-E 962409-LV5217GP-TE-L-E LV5217GP-TE-L-E
Product Name LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

90MA LED Driver IC - 137-TLD55421QVXUMA1 - ERSAELECTRONICS PTE. LTD.
Specs
Input Voltage 4.5 to 55 volts
Output Voltage 55 volts
Number of Channels 1 #
View Details
6 suppliers
LED Drivers - 1897523 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Package Type Pdip
Features RoHS Compliant
View Details