onsemi PMIC - PMIC - LED Drivers - LV5215LF-TE-L-E LV5215LF-TE-L-E

Description
LED Driver For Cell Phone
Request a Quote Datasheet
Description
LED Driver For Cell Phone
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - LV5215LF-TE-L-E - Rochester Electronics
Newburyport, MA, United States
LED Driver For Cell Phone

LED Driver For Cell Phone

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - LV5215LF-TE-L-E - 072734-LV5215LF-TE-L-E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - LV5215LF-TE-L-E
072734-LV5215LF-TE-L-E
PMIC - PMIC - LED Drivers - LV5215LF-TE-L-E 072734-LV5215LF-TE-L-E
Manufacturer: ON Semiconductor Win Source Part Number: 072734-LV5215LF-TE-L -E Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Internal Switch(s): Yes Number of Outputs: 4 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -30°C to 75°C (TA) Case / Package: 12-VQFN (2x2) Maximum Supply Voltage: 4.5V Operating Input Voltage(Min): 3V Channel Output Current: 25mA

Manufacturer: ON Semiconductor
Win Source Part Number: 072734-LV5215LF-TE-L-E
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Internal Switch(s): Yes
Number of Outputs: 4
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 75°C (TA)
Case / Package: 12-VQFN (2x2)
Maximum Supply Voltage: 4.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 25mA

Buy Now Datasheet
Quad LED Driver IC - 137-LV5215LF-TE-L-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad LED Driver IC
137-LV5215LF-TE-L-E
Quad LED Driver IC 137-LV5215LF-TE-L-E
4-Channel LED Driver for Cell Phones, 2000-REEL Product overview: LV5215LF-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5215LF-TE-L-E can be used for catalog matching and distributor lookup.

4-Channel LED Driver for Cell Phones, 2000-REEL Product overview: LV5215LF-TE-L-E from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, Quad, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5215LF-TE-L-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - LV5215LF-TE-L-E - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
LV5215LF-TE-L-E
PMIC - LED Drivers LV5215LF-TE-L-E
IC LED DRIVER LINEAR 25MA 12VQFN

IC LED DRIVER LINEAR 25MA 12VQFN

Supplier's Site Datasheet

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number LV5215LF-TE-L-E 072734-LV5215LF-TE-L-E 137-LV5215LF-TE-L-E LV5215LF-TE-L-E
Product Name PMIC - PMIC - LED Drivers - LV5215LF-TE-L-E Quad LED Driver IC PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467416P - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 25 milliamps
View Details
Linear Current Regulator And Controller For Auto LED Arrays - A6274KLPTR-T-1 - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 448-TLD22522EPXUMA1CT-ND - DigiKey
Infineon Technologies AG
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 8.5 to 18 volts
Output Current 120 milliamps
View Details
4 suppliers