onsemi Dual 5 V DC-DC Converter IC LV52133A5XA-VH

Description
Programmable DC-DC Converter, ±5 V Dual-Output, Single Inductor, 4000-REEL Product overview: LV52133A5XA-VH from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5 V, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV52133A5XA-VH can be used for catalog matching and distributor lookup.
Request a Quote
Description
Programmable DC-DC Converter, ±5 V Dual-Output, Single Inductor, 4000-REEL Product overview: LV52133A5XA-VH from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5 V, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV52133A5XA-VH can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Dual 5 V DC-DC Converter IC - 750-LV52133A5XA-VH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Dual 5 V DC-DC Converter IC
750-LV52133A5XA-VH
Dual 5 V DC-DC Converter IC 750-LV52133A5XA-VH
Programmable DC-DC Converter, ±5 V Dual-Output, Single Inductor, 4000-REEL Product overview: LV52133A5XA-VH from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5 V, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV52133A5XA-VH can be used for catalog matching and distributor lookup.

Programmable DC-DC Converter, ±5 V Dual-Output, Single Inductor, 4000-REEL Product overview: LV52133A5XA-VH from onsemi is a DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5 V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Dual, 5 V, DC-DC Converter IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-LV52133A5XA-VH can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD.
Product Category DC-DC Converter Chips
Product Number 750-LV52133A5XA-VH
Product Name Dual 5 V DC-DC Converter IC
Input Voltage 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converters - 1227522P - RS Components, Ltd.
RS Components, Ltd.
Specs
Input Voltage 36 volts
View Details
23 V, Compact, High-Efficiency, Wide Input Range Buck-Boost Converter with Integrated MOSFETS - ACT5102 - Qorvo
Specs
Package Type Other; QFN, 32-pin
Output Voltage 3 to 23 volts
Input Voltage 4 to 23 volts
View Details
 - Model:FA7764AN - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Input Voltage 45 volts
IOUT 1.5 amps
Configuration / Function Buck
View Details
Specs
Package Type Other; Reel - TR
Input Voltage 5.5 volts
IOUT 1.5 amps
View Details