onsemi PMIC - PMIC - Voltage Regulators - Special Purpose - LV52133A5XA-VH LV52133A5XA-VH

Description
Manufacturer: ON Semiconductor Win Source Part Number: 924640-LV52133A5XA-V H Operating Temperature Range: -40°C ~ 85°C Features: series Converter, LCD Voltage Regulator IC 2 Output 15-WLCSP (2.2x1.6) Package: 15-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: LV52133 Categories: Integrated Circuits (ICs) Case / Package: 15-WLCSP (2.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: ON Semiconductor Win Source Part Number: 924640-LV52133A5XA-V H Operating Temperature Range: -40°C ~ 85°C Features: series Converter, LCD Voltage Regulator IC 2 Output 15-WLCSP (2.2x1.6) Package: 15-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: LV52133 Categories: Integrated Circuits (ICs) Case / Package: 15-WLCSP (2.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Special Purpose - LV52133A5XA-VH - 924640-LV52133A5XA-VH - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - LV52133A5XA-VH
924640-LV52133A5XA-VH
PMIC - PMIC - Voltage Regulators - Special Purpose - LV52133A5XA-VH 924640-LV52133A5XA-VH
Manufacturer: ON Semiconductor Win Source Part Number: 924640-LV52133A5XA-V H Operating Temperature Range: -40°C ~ 85°C Features: series Converter, LCD Voltage Regulator IC 2 Output 15-WLCSP (2.2x1.6) Package: 15-UFBGA, WLCSP Package: Reel - TR Mounting: Surface Mount Family Name: LV52133 Categories: Integrated Circuits (ICs) Case / Package: 15-WLCSP (2.2x1.6) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Quantity per package: 4000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 26 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: ON Semiconductor
Win Source Part Number: 924640-LV52133A5XA-VH
Operating Temperature Range: -40°C ~ 85°C
Features: series Converter, LCD Voltage Regulator IC 2 Output 15-WLCSP (2.2x1.6)
Package: 15-UFBGA, WLCSP
Package: Reel - TR
Mounting: Surface Mount
Family Name: LV52133
Categories: Integrated Circuits (ICs)
Case / Package: 15-WLCSP (2.2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Quantity per package: 4000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 26 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
LV52133A5XA-VH
Switching Voltage Regulators LV52133A5XA-VH
Switching Voltage Regulators POWER SUPPLY

Switching Voltage Regulators POWER SUPPLY

Buy Now

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category IC Voltage Regulators IC Switching Voltage Regulators
Product Number 924640-LV52133A5XA-VH LV52133A5XA-VH
Product Name PMIC - PMIC - Voltage Regulators - Special Purpose - LV52133A5XA-VH Switching Voltage Regulators
Package Type Other; 15-WLCSP (2.2x1.6)
Unlock Full Specs
to access all available technical data

Similar Products

Triple Output Step Down Switching Regulator - A4491EESTR-T - Allegro MicroSystems Inc.
Specs
Configuration / Function Buck
View Details
8 suppliers
PMIC - Voltage Regulators - DC DC Switching Regulators - ADP1110AN-12 - Lingto Electronic Limited
Specs
Configuration / Function Boost
fsw 70 kHz
View Details
LM21215A 2.95-5.5V, 15A,  Voltage Mode Synchronous Buck Regulator with Frequency Synchronization - LM21215AMHE-1/NOPB - Texas Instruments
Specs
Configuration / Function Buck
Output Voltage Type Fixed
Package Type Other; HTSSOP
View Details
8 suppliers
Switching Regulators - 2222777 - RS Components, Ltd.
Specs
IOUT 3.5 amps
Efficiency 86 %
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details