IC REG BST PROG 900MA DL 15WLCSP
Switching Voltage Regulators POW SUPPLY FOR S FINE LCD
Boost, Charge Pump Switching Regulator IC Positive and Negative (Dual Rail) Programmable -5V, 5V 2 Output 900mA (Switch) 15-UFBGA, WLCSP
IC REG BST PROG 900MA DL 15WLCSP
| Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV52130A0XA-VH | LV52130A0XA-VH | LV52130A0XA-VH | LV52130A0XA-VH |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Voltage Regulators - DC DC Switching Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators |
| IOUT | 0.9000 amps | 0.9000 amps | ||
| fsw | 925 to 1850 kHz | 925 to 1850 kHz | 925 to 1850 kHz | |
| Output Voltage Type | Fixed; Programmable | |||
| Package Type | Other; 15-UFBGA, WLCSP |