IC REG BUCK ADJUSTABLE 2A 12MFPS
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 2A 12-LSOP (0.173", 4.40mm Width) Exposed Pad
| Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | LV5072M-TLM-H | LV5072M-TLM-H |
| Product Name | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable |
| IOUT | 2 amps | 2 amps |
| fsw | 2200 kHz | 2200 kHz |
| Package Type | Other; 12-LSOP (0.173\", 4.40mm Width) Exposed Pad |