Manufacturer: ON Semiconductor
Win Source Part Number: 118652-LV5026MC-AH
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 50kHz, 70kHz
Number of Outputs: 1
Dimming: Analog, PWM, TRIAC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 10-SOIC
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 8.5V
LED Driver, High Voltage, SOIC-10 NB, 2500-REEL Product overview: LV5026MC-AH from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, SOIC, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5026MC-AH can be used for catalog matching and distributor lookup.
LED Driver IC Output Dimming
IC LED DRIVER OFFLINE DIM 10SOIC
IC LED DRIVER OFFLINE DIM 10SOIC
IC LED DRIVER OFFLINE DIM 10SOIC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 118652-LV5026MC-AH | 137-LV5026MC-AH | LV5026MC-AHOSTR-ND | LV5026MC-AH | LV5026MC-AH |
| Product Name | PMIC - PMIC - LED Drivers - LV5026MC-AH | SOIC LED Driver IC | LED Drivers | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |