The LV5026MC-AH is a high voltage LED driver IC designed to control LED currents up to 3A using an external MOSFET. It supports various dimming methods, including TRIAC, analog, and PWM inputs, making it versatile for different applications. The device features a short protection circuit, selectable reference voltage options, and a soft start function to enhance reliability and performance. It operates within an input voltage range of 8.5V to 24V and has a maximum input voltage rating of 42V. The LV5026MC-AH includes built-in thermal protection and overvoltage detection, ensuring safe operation under varying conditions. It is suitable for general use in consumer appliances but is not intended for automotive or industrial applications. The operating temperature range is -30°C to +125°C, with a maximum junction temperature of 150°C.
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Gate Drivers |
| Product Number | LV5026MC-AH |
| Product Name | LED Drivers |
| Output Configuration | Inverting |