Manufacturer: ON Semiconductor
Win Source Part Number: 115615-LV5012MD-AH
Packaging: Reel - TR
Type: AC DC Offline Switcher
Mounting: SMD (SMT)
Frequency: 70kHz
Number of Outputs: 1
Dimming: Analog, PWM, TRIAC
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -30°C to 125°C (TJ)
Case / Package: 14-SOIC
Maximum Supply Voltage: 24V
Operating Input Voltage(Min): 8.5V
High Voltage LED Driver Controller, SOIC14 W / MFP14S (225 mil), 1000-REEL Product overview: LV5012MD-AH from onsemi is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-LV5012MD-AH can be used for catalog matching and distributor lookup.
LED Driver
IC LED DRIVER OFFL DIM 1A 14SOIC
IC LED DRIVER OFFL PWM 14SOIC
LED DRIVER, BUCK-BOOST, 70KHZ, WSOIC-14; Device Topology:Boost, Buck, Flyback; Input Voltage Min:8.5V; Input Voltage Max:24V; Output Voltage Max:220V; Output Current Max:1A; Switching Frequency:70kHz; No. of Outputs:1Outputs RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 115615-LV5012MD-AH | 137-LV5012MD-AH | LV5012MD-AH | LV5012MD-AH | LV5012MD-AH | 33X3754 |
| Product Name | PMIC - PMIC - LED Drivers - LV5012MD-AH | LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Buck-Boost, 70Khz, Wsoic-14; Device Topology Onsemi | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 8.5 volts | 8.5 to 24 volts | 8.5 to 24 volts | |||
| Package Type | 14-SOIC | |||||
| Output Voltage | 220 volts | 220 volts |