Audio Amplifier, 1 Func, BICMOS, PDSO44
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 44-SSOPJ
IC AMP CLASS D STER 15W 44SSOPJ
Amplifier IC 2-Channel (Stereo) with Stereo Headphones Class D 44-SSOPJ
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Operational Amplifiers | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LV49157V-MPB-H | LV49157V-MPB-H-ND | LV49157V-MPB-H | LV49157V-MPB-H |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | |
| Standards | RoHS | |||
| Package Type | SSOP; SOP; SSOP44 | "44-LSSOP (0.220"", 5.60mm Width) Exposed Pad" | 44-LSSOP (0.220, 5.60mm Width) Exposed Pad | SSOP; SOP; 44-LSSOP (0.220\", 5.60mm Width) Exposed Pad |
| Life Cycle Stage | Obsolete | Removed | ||
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 9 to 18 volts | 18 to 9 volts | 9 to 18 volts |