Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
Audio Power Amplifier, Class D, 2-Channel, 15 W, BTL, SSOP44J (275mil) Exposed Pad, 2000-REEL Product overview: LV49152V-TLM-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 15 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 15 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LV49152V-TLM-E can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 072729-LV49152V-TLM-
Packaging: Reel - TR
Type: Class D
Features: Mute, Short-Circuit and Thermal Protection, Standby
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Max Output Power x Channels @ Load: 15W x 2 @ 8 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -25°C to 75°C (TA)
Case / Package: 44-SSOPJ
Dimension: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Supply Voltage - Operating: 9 V to 18 V
IC AMP CLASS D STER 15W 44SSOPJ
Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
IC AMP CLASS D STER 15W 44SSOPJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LV49152V-TLM-E-ND | 742-LV49152V-TLM-E | 072729-LV49152V-TLM-E | LV49152V-TLM-E | LV49152V-TLM-E | LV49152V-TLM-E |
| Product Name | Audio Amplifiers | Dual 15 W Audio Amplifier | Linear - Linear - Amplifiers - Audio - LV49152V-TLM-E | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers |
| Features | Thermal Shutdown Protection | |||||
| Supply Voltage (VS) | 9 to 18 volts | 18 volts | 9 to 18 volts | 9 to 18 volts | 18 to 9 volts | |
| Output Power | 15 watts | 15 watts | 15 watts | 15 watts | ||
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 C (-13 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |