Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
IC AMP CLASS D STER 15W 44SSOPJ
Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
| DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | LV49152V-MPB-E-ND | LV49152V-MPB-E | LV49152V-MPB-E |
| Product Name | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||
| Supply Voltage (VS) | 9 to 18 volts | 9 to 18 volts | |
| Output Power | 15 watts | 15 watts | 15 watts |
| Operating Temperature | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) | -25 to 75 C (-13 to 167 F) |