Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
Audio Amplifier, 1 Func, PDSO44
Manufacturer: ON Semiconductor
Win Source Part Number: 924629-LV4904V-TLM-E
Operating Temperature Range: -30°C ~ 70°C (TA)
Features: Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
Package: Reel - TR
Package: 44-LSSOP (0.220", 5.60mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: LV490
Categories: Integrated Circuits (ICs)
Case / Package: 44-SSOPJ
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 88 pct.
Supply and Demand Status: Balance
Quantity per package: 2000
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Audio Power Amplifier, Class D, 2-Channel, 10 W, SSOP44J (275mil) Exposed Pad, 2000-REEL Product overview: LV4904V-TLM-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 10 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Dual, 10 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LV4904V-TLM-E can be used for catalog matching and distributor lookup.
IC AMP CLASS D STER 15W 44SSOPJ
Amplifier IC 2-Channel (Stereo) Class D 44-SSOPJ
IC AMP CLASS D STER 15W 44SSOPJ
| DigiKey | Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers |
| Product Number | LV4904V-TLM-E-ND | LV4904V-TLM-E | 924629-LV4904V-TLM-E | 742-LV4904V-TLM-E | LV4904V-TLM-E | LV4904V-TLM-E | LV4904V-TLM-E |
| Product Name | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LV4904V-TLM-E | Dual 10 W Audio Amplifier | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | |
| Features | Thermal Shutdown Protection | ||||||
| Supply Voltage (VS) | 8 to 20 volts | 8 to 20 volts | 20 to 8 volts | ||||
| Output Power | 15 watts | 15 watts | 15 watts | ||||
| Operating Temperature | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 C (-22 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | -30 to 70 C (-22 to 158 F) | |
| Operation Class | Class D | Class D | Class D |