Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
IC AMP CLASS AB QUAD 48W 25HZIP
Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LV47017P-EOS-ND | LV47017P-E | LV47017P-E |
| Product Name | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | ||
| Supply Voltage (VS) | 9 to 16 volts | 16 to 9 volts | 9 to 16 volts |
| Output Power | 48 watts | 48 watts | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |