onsemi Audio Amplifiers LV47011P-E

Description
Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Request a Quote Datasheet
Description
Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Audio Amplifiers - LV47011P-E-ND - DigiKey
Thief River Falls, MN, United States
Audio Amplifiers
LV47011P-E-ND
Audio Amplifiers LV47011P-E-ND
Amplifier IC 4-Channel (Quad) Class AB 25-HZIP

Amplifier IC 4-Channel (Quad) Class AB 25-HZIP

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - Audio - 1002423-LV47011P-E - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Amplifiers - Audio
1002423-LV47011P-E
Integrated Circuits (ICs) - Linear - Amplifiers - Audio 1002423-LV47011P-E
Win Source Part Number: 1002423-LV47011P-E Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio Type: Class AB Features: Mute, Short-Circuit and Thermal Protection Package: Tape & Box (TB) Standard Package: 15 Output Type: 4-Channel (Quad) Max Output Power x Channels @ Load: 29W x 4 @ 4Ohm Voltage - Supply: 8V ~ 16V Mounting Type: Through Hole Package / Case: 25-SSIP Exposed Pad, Formed Leads Supplier Device Package: 25-HZIP Temperature Range - Operating: -40°C ~ 85°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.33.0001 Mfr: onsemi Base Product Number: LV470 Product Status: Obsolete

Win Source Part Number: 1002423-LV47011P-E
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Audio
Type: Class AB
Features: Mute, Short-Circuit and Thermal Protection
Package: Tape & Box (TB)
Standard Package: 15
Output Type: 4-Channel (Quad)
Max Output Power x Channels @ Load: 29W x 4 @ 4Ohm
Voltage - Supply: 8V ~ 16V
Mounting Type: Through Hole
Package / Case: 25-SSIP Exposed Pad, Formed Leads
Supplier Device Package: 25-HZIP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.33.0001
Mfr: onsemi
Base Product Number: LV470
Product Status: Obsolete

Buy Now Datasheet
Quad 50 W Audio Amplifier - 742-LV47011P-E - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Quad 50 W Audio Amplifier
742-LV47011P-E
Quad 50 W Audio Amplifier 742-LV47011P-E
Audio Power Amplifier, Class AB, 4-Channel, 50 W, HZIP25, 15-FNFLD Product overview: LV47011P-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 50 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LV47011P-E can be used for catalog matching and distributor lookup.

Audio Power Amplifier, Class AB, 4-Channel, 50 W, HZIP25, 15-FNFLD Product overview: LV47011P-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 50 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 50 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LV47011P-E can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Amplifiers - Audio - LV47011P-E - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Audio
LV47011P-E
Linear - Amplifiers - Audio LV47011P-E
IC AMP CLASS AB QUAD 29W 25HZIP

IC AMP CLASS AB QUAD 29W 25HZIP

Supplier's Site Datasheet
Audio Amplifiers - LV47011P-E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Amplifiers
LV47011P-E
Audio Amplifiers LV47011P-E
Amplifier IC 4-Channel (Quad) Class AB 25-HZIP

Amplifier IC 4-Channel (Quad) Class AB 25-HZIP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips Audio Amplifier Chips
Product Number LV47011P-E-ND 1002423-LV47011P-E 742-LV47011P-E LV47011P-E LV47011P-E
Product Name Audio Amplifiers Integrated Circuits (ICs) - Linear - Amplifiers - Audio Quad 50 W Audio Amplifier Linear - Amplifiers - Audio Audio Amplifiers
Features Thermal Shutdown Protection
Supply Voltage (VS) 8 to 16 volts 8 to 16 volts 14.4 volts 8 to 16 volts
Output Power 29 watts 29 watts 29 watts 29 watts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data