Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
Audio Power Amplifier, Class AB, 4-Channel, 41 W, HZIP25, 15-FNFLD Product overview: LV47004P-E from onsemi is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 41 W. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, Quad, 41 W. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LV47004P-E can be used for catalog matching and distributor lookup.
IC AMP CLASS AB QUAD 24W 25HZIP
Amplifier IC 4-Channel (Quad) Class AB 25-HZIP
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips |
| Product Number | LV47004P-E-ND | 742-LV47004P-E | LV47004P-E | LV47004P-E |
| Product Name | Audio Amplifiers | Quad 41 W Audio Amplifier | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| Features | Thermal Shutdown Protection | |||
| Supply Voltage (VS) | 9 to 16 volts | 14.4 volts | 16 to 9 volts | 9 to 16 volts |
| Output Power | 24 watts | 24 watts | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |
| Operation Class | Class AB | Class AB |