Win Source Part Number: 1029304-LV3320M-TLM-
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Tape & Reel (TR)
Standard Package: 1,000
Mounting: SMD (SMT)
Alternative Parts (Cross-Reference): LV3320M-TLM-ELV3320M
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LV332
Product Status: Obsolete
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1029304-LV3320M-TLM-E | LV3320M-TLM-E |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| RoHS Compliant | RoHS |