Manufacturer: ON Semiconductor
Win Source Part Number: 206844-LV3319PM-TLM-
Packaging: Reel - TR
Specifications: 80dB
Applications: Automotive Audio
Number of Channels: 6
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 44-QIPM
Purpose: Volume Control
Supply Voltage - Operating: 7 V to 9.5 V
Audio Volume Control 6 Channel 44-QIPM (10x10)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 206844-LV3319PM-TLM-E | LV3319PM-TLM-E |
| Product Name | Audio Special Purpose - LV3319PM-TLM-E | Audio Special Purpose |
| Supply Voltage (VS) | 7 to 9.5 volts | 7 to 9.5 volts |