Win Source Part Number: 1073030-LV25700PM-TB
Category: Integrated Circuits (ICs)>Audio Special Purpose
Package: Bulk
Applications: Automotive Audio
Standard Package: 500
Mounting: SMD (SMT)
Function: Audio Signal Processor
Number of Channels: 1
Voltage - Supply: 4.5V ~ 5.5V
Package / Case: 80-BQFP
Supplier Device Package: 80-QIPE (20x14)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.39.0001
Mfr: Sanyo
Other Names: 2156-LV25700PM-TBM-E
Base Product Number: LV257
RoHS Status: Not applicable
Audio Audio Signal Processor 1 Channel 80-QIPE (20x14)
| Win Source Electronics | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips |
| Product Number | 1073030-LV25700PM-TBM-E | LV25700PM-TBM-E |
| Product Name | Integrated Circuits (ICs) - Audio Special Purpose | Audio Special Purpose |
| Supply Voltage (VS) | 4.5 to 5.5 volts | 4.5 to 5.5 volts |