onsemi RF/IF and RFID - RF Misc ICs and Modules LV24250LS-MPB-E

Description
Win Source Part Number: 1116189-LV24250LS-MP B-E Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz Function: Tuner RF Type: FM Package / Case: 24-VFQFN Supplier Device Package: 24-VQLPJ (3.5x3.5) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LV242 Product Status: Obsolete
Request a Quote
Description
Win Source Part Number: 1116189-LV24250LS-MP B-E Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz Function: Tuner RF Type: FM Package / Case: 24-VFQFN Supplier Device Package: 24-VQLPJ (3.5x3.5) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LV242 Product Status: Obsolete
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RF/IF and RFID - RF Misc ICs and Modules - 1116189-LV24250LS-MPB-E - Win Source Electronics
Laguna Hills, CA, United States
RF/IF and RFID - RF Misc ICs and Modules
1116189-LV24250LS-MPB-E
RF/IF and RFID - RF Misc ICs and Modules 1116189-LV24250LS-MPB-E
Win Source Part Number: 1116189-LV24250LS-MP B-E Category: RF/IF and RFID>RF Misc ICs and Modules Package: Tray Standard Package: 2,450 Mounting: SMD (SMT) Frequency: 76MHz ~ 108MHz Function: Tuner RF Type: FM Package / Case: 24-VFQFN Supplier Device Package: 24-VQLPJ (3.5x3.5) ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LV242 Product Status: Obsolete

Win Source Part Number: 1116189-LV24250LS-MPB-E
Category: RF/IF and RFID>RF Misc ICs and Modules
Package: Tray
Standard Package: 2,450
Mounting: SMD (SMT)
Frequency: 76MHz ~ 108MHz
Function: Tuner
RF Type: FM
Package / Case: 24-VFQFN
Supplier Device Package: 24-VQLPJ (3.5x3.5)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LV242
Product Status: Obsolete

Buy Now

Technical Specifications

  Win Source Electronics
Product Category RFID Chips
Product Number 1116189-LV24250LS-MPB-E
Product Name RF/IF and RFID - RF Misc ICs and Modules
Frequency 7.60E7 to 1.08E8 Hz
Unlock Full Specs
to access all available technical data

Similar Products

LEGIC Smartcard ICs for DESFire MIFARE - ATC256-MV410 - LEGIC Identsystems
Specs
Memory 1792 bits
Reading Speed 26.48 kbps
Detection Range 70.00 cm (27.56 inch)
View Details
AS3953 NFC Interface Tag.  NFC to SPI interface chip - AS3953 - ams
Specs
RFID Product Tag / Transponder
Frequency 1.36E7 Hz
Memory 1 bits
View Details