onsemi 1A 16V 100kHz Motor Driver IC LV11961HA-AH

Description
BLDC Motor Driver IC, 1A, 16V, HSSOP, 100kHz Product overview: LV11961HA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 16V, 100kHz. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, 16V, 100kHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV11961HA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
BLDC Motor Driver IC, 1A, 16V, HSSOP, 100kHz Product overview: LV11961HA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 16V, 100kHz. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, 16V, 100kHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV11961HA-AH can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
1A 16V 100kHz Motor Driver IC - 746-LV11961HA-AH - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1A 16V 100kHz Motor Driver IC
746-LV11961HA-AH
1A 16V 100kHz Motor Driver IC 746-LV11961HA-AH
BLDC Motor Driver IC, 1A, 16V, HSSOP, 100kHz Product overview: LV11961HA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 16V, 100kHz. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, 16V, 100kHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV11961HA-AH can be used for catalog matching and distributor lookup.

BLDC Motor Driver IC, 1A, 16V, HSSOP, 100kHz Product overview: LV11961HA-AH from onsemi is a Motor Driver IC for embedded motor control, robotics, automation equipment, haptic feedback, pumps, fans, and industrial motion systems. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A, 16V, 100kHz. Search-friendly keywords include motor driver IC, H-bridge, stepper motor, PWM control, motion control, 1A, 16V, 100kHz, Full Half-Bridge Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 746-LV11961HA-AH can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Motor Driver, Fan Motor, Hssop-14; Motor Type Onsemi - 86X0677 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Fan Motor, Hssop-14; Motor Type Onsemi
86X0677
Motor Driver, Fan Motor, Hssop-14; Motor Type Onsemi 86X0677
MOTOR DRIVER, FAN MOTOR, HSSOP-14; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:14Pins; Supply Voltage Min:3.6V; Supply Voltage Max:16V RoHS Compliant: Yes

MOTOR DRIVER, FAN MOTOR, HSSOP-14; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:14Pins; Supply Voltage Min:3.6V; Supply Voltage Max:16V RoHS Compliant: Yes

Supplier's Site Datasheet
Motor Driver, Fan Motor, Hssop-14; Motor Type Onsemi - 93X6367 - Newark, An Avnet Company
Chicago, IL, United States
Motor Driver, Fan Motor, Hssop-14; Motor Type Onsemi
93X6367
Motor Driver, Fan Motor, Hssop-14; Motor Type Onsemi 93X6367
MOTOR DRIVER, FAN MOTOR, HSSOP-14; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:14Pins; Supply Voltage Min:3.6V; Supply Voltage Max:16V RoHS Compliant: Yes

MOTOR DRIVER, FAN MOTOR, HSSOP-14; Motor Type:Single Phase Fan Motor; No. of Outputs:2Outputs; Output Current:1A; Output Voltage:-; Driver Case Style:HSSOP; No. of Pins:14Pins; Supply Voltage Min:3.6V; Supply Voltage Max:16V RoHS Compliant: Yes

Supplier's Site Datasheet
ON SEMICONDUCTOR LV11961HA-AHMOTOR DRIVER, FAN MOTOR, HSSOP-14 - 598-LV11961HA-AH - Utmel Electronic Limited
Hong Kong, China
ON SEMICONDUCTOR LV11961HA-AHMOTOR DRIVER, FAN MOTOR, HSSOP-14
598-LV11961HA-AH
ON SEMICONDUCTOR LV11961HA-AHMOTOR DRIVER, FAN MOTOR, HSSOP-14 598-LV11961HA-AH
ON SEMICONDUCTOR LV11961HA-AHMOTOR DRIVER, FAN MOTOR, HSSOP-14

ON SEMICONDUCTOR LV11961HA-AHMOTOR DRIVER, FAN MOTOR, HSSOP-14

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Utmel Electronic Limited
Product Category DC Motor Drives Motor Controllers DC Motor Drives
Product Number 746-LV11961HA-AH 86X0677 598-LV11961HA-AH
Product Name 1A 16V 100kHz Motor Driver IC Motor Driver, Fan Motor, Hssop-14; Motor Type Onsemi ON SEMICONDUCTOR LV11961HA-AHMOTOR DRIVER, FAN MOTOR, HSSOP-14
PC-Based Bus Logic
Operating Temperature -40 C (-40 F) -40 to 150 C (-40 to 302 F)
DC Input 16 volts 4 to 16 volts 4 volts
Unlock Full Specs
to access all available technical data

Similar Products

CNT2440 Autoclavable Motor Controller - CNT2440 - Portescap
Specs
DC Input 5 to 24 volts
Power 960 watts
Peak Current 70 amps
View Details
AC Motor Control System - IMPULSE®•G+ Mini - Columbus McKinnon Corporation
Specs
Setup Other; 120 Volt control voltage interface card
Operating Mode Other; Pulse feedback
Communication Ethernet (optional feature); RS422; RS485
View Details
MECHATROLINK-III SERVOPACKs - SGD7W-5R5A20A700 - Yaskawa America, Inc. - Motion Division
Yaskawa America, Inc. - Motion Division
Specs
Product Amplifier; Regenerative
Axes 2.0
Setup Other; MECHATROLINK-III Networking
View Details