onsemi Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors LV0111CF-TLM-H

Description
Win Source Part Number: 1209240-LV0111CF-TLM -H Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Current Wavelength: 550nm Proximity Detection: No Voltage - Supply: 2.3V ~ 5.5V Package / Case: 4-WFBGA Supplier Device Package: 4-ODCSP (1.01x1.01) Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): LV0111CFTLMH; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LV011 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1209240-LV0111CF-TLM -H Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Current Wavelength: 550nm Proximity Detection: No Voltage - Supply: 2.3V ~ 5.5V Package / Case: 4-WFBGA Supplier Device Package: 4-ODCSP (1.01x1.01) Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): LV0111CFTLMH; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LV011 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors - 1209240-LV0111CF-TLM-H - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors
1209240-LV0111CF-TLM-H
Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors 1209240-LV0111CF-TLM-H
Win Source Part Number: 1209240-LV0111CF-TLM -H Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors Type: Ambient Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Output Type: Current Wavelength: 550nm Proximity Detection: No Voltage - Supply: 2.3V ~ 5.5V Package / Case: 4-WFBGA Supplier Device Package: 4-ODCSP (1.01x1.01) Temperature Range - Operating: -30°C ~ 85°C Alternative Parts (Cross-Reference): LV0111CFTLMH; ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: onsemi Base Product Number: LV011 Product Status: Obsolete

Win Source Part Number: 1209240-LV0111CF-TLM-H
Category: Sensors, Transducers>Optical Sensors - Ambient Light, IR, UV Sensors
Type: Ambient
Package: Tape & Reel (TR)
Standard Package: 5,000
Mounting: SMD (SMT)
Output Type: Current
Wavelength: 550nm
Proximity Detection: No
Voltage - Supply: 2.3V ~ 5.5V
Package / Case: 4-WFBGA
Supplier Device Package: 4-ODCSP (1.01x1.01)
Temperature Range - Operating: -30°C ~ 85°C
Alternative Parts (Cross-Reference): LV0111CFTLMH;
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: onsemi
Base Product Number: LV011
Product Status: Obsolete

Buy Now Datasheet
Sheung Wan, Hong Kong
Ambient Light Sensors
LV0111CF-TLM-H
Ambient Light Sensors LV0111CF-TLM-H
Ambient Light Sensors AMBIENT LIGHT SENSOR

Ambient Light Sensors AMBIENT LIGHT SENSOR

Buy Now Datasheet

Technical Specifications

  Win Source Electronics VAST STOCK CO., LIMITED
Product Category Sensor Chips Sensor Chips
Product Number 1209240-LV0111CF-TLM-H LV0111CF-TLM-H
Product Name Sensors, Transducers - Optical Sensors - Ambient Light, IR, UV Sensors Ambient Light Sensors
Sensor Type Light Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Sensor Type Magnetic
Input Voltage 3.5 to 24 volts
Operating Temperature -40 to ? C (-40 to ? F)
View Details
Temperature sensors & Assembly - Temperature sensors digital - MVH4000D - Angst+Pfister Sensors and Power
Specs
Sensor Type Temperature
View Details
Thermal gas flow sensor FS7 - FS7.0.1L.195 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Flow Sensor
Package / Mounting Cu/Ag stranded wire, PTFE-insulated
View Details
ST Temperature Gage - ST-037-022-5000N - Piezo-Metrics
Specs
Sensor Type Temperature
Impedance 5 kohms
Operating Temperature -73 to 204 C (-100 to 400 F)
View Details